CKD USA Corporation Proximity Switch SW-T2H

Description
PROXIMITY SWITCH, CYLINDER SWITCH, T SERIES, 1 COLOR INDICATOR, 1 METER, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, CYLINDER SWITCH, T SERIES, 1 COLOR INDICATOR, 1 METER, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 48563476 - Radwell International
Willingboro, NJ, United States
Proximity Switch
48563476
Proximity Switch 48563476
PROXIMITY SWITCH, CYLINDER SWITCH, T SERIES, 1 COLOR INDICATOR, 1 METER, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, CYLINDER SWITCH, T SERIES, 1 COLOR INDICATOR, 1 METER, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
CKD CORP Sensors & Switches SW-T2H

CKD CORP Sensors & Switches SW-T2H

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 48563476
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 4782371 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
12 mm Diameter Inductive Sensor - I12M4PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Magnetic Proximity Sensors - 5000003094-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details