CKD USA Corporation Proximity Switch SW-R3Y

Description
PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4759702 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4759702
Proximity Switch 4759702
PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4759702
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4376 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photo Sensor, 55Mm, Analogue; Sensing Range Max Omron Electronic Components - 28AH9465 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 2.17 inch (55 mm)
Power Requirements DC Powered
View Details
2 suppliers