CKD USA Corporation Proximity Switch SW-R2

Description
PROXIMITY REED SWITCH, VOLTAGE: 10-30VDC, 2 COLOR INDICATOR, PROXIMITY SWITCH FOR PNEUMATIC CYLINDER, REPLACES R2. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY REED SWITCH, VOLTAGE: 10-30VDC, 2 COLOR INDICATOR, PROXIMITY SWITCH FOR PNEUMATIC CYLINDER, REPLACES R2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 112878375 - Radwell International
Willingboro, NJ, United States
Proximity Switch
112878375
Proximity Switch 112878375
PROXIMITY REED SWITCH, VOLTAGE: 10-30VDC, 2 COLOR INDICATOR, PROXIMITY SWITCH FOR PNEUMATIC CYLINDER, REPLACES R2. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY REED SWITCH, VOLTAGE: 10-30VDC, 2 COLOR INDICATOR, PROXIMITY SWITCH FOR PNEUMATIC CYLINDER, REPLACES R2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 112878375
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2667776 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
 - High Temperature Inductive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.7874 inch (2 to 20 mm)
View Details
Inductive Proximity Sensors - 5000003152-SE - TE Connectivity
Specs
Operation Distance 0.4720 inch (11.99 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details