CKD USA Corporation Proximity Switch SW-M2WV

Description
PROXIMITY SWITCH, L SHAPED, 2 WIRE, RED/GREEN LED, 0.2MM OIL RESISTANT WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, L SHAPED, 2 WIRE, RED/GREEN LED, 0.2MM OIL RESISTANT WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4759693 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4759693
Proximity Switch 4759693
PROXIMITY SWITCH, L SHAPED, 2 WIRE, RED/GREEN LED, 0.2MM OIL RESISTANT WIRE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, L SHAPED, 2 WIRE, RED/GREEN LED, 0.2MM OIL RESISTANT WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4759693
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M5B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9043-QD1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 120 inch (3040 mm)
Electrical Output Voltage
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details