CKD USA Corporation Reed/Hall-Effect/Magnetic Switch M2H

Description
DISCONTINUED BY MANUFACTURER, REED SWITCH CYLINDER SENSOR, CONNECTION METHOD: CABTYRE CODE, LED INDICATOR, 1 METER CABLE LENGTH, 2 WIRE LEAD, 12/24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REED SWITCH CYLINDER SENSOR, CONNECTION METHOD: CABTYRE CODE, LED INDICATOR, 1 METER CABLE LENGTH, 2 WIRE LEAD, 12/24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 18313304 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
18313304
Reed/Hall-Effect/Magnetic Switch 18313304
DISCONTINUED BY MANUFACTURER, REED SWITCH CYLINDER SENSOR, CONNECTION METHOD: CABTYRE CODE, LED INDICATOR, 1 METER CABLE LENGTH, 2 WIRE LEAD, 12/24 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REED SWITCH CYLINDER SENSOR, CONNECTION METHOD: CABTYRE CODE, LED INDICATOR, 1 METER CABLE LENGTH, 2 WIRE LEAD, 12/24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 18313304
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensor, Linear, Sip-4; Hall Effect Type Allegro Microsystems - 83X6754 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details