CKD USA Corporation Air Filter F3000-ELEMENT

Description
FILTER ELEMENT , 25.46X25.72MM. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER ELEMENT , 25.46X25.72MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Air Filter - 103492357 - Radwell International
Willingboro, NJ, United States
Air Filter
103492357
Air Filter 103492357
FILTER ELEMENT , 25.46X25.72MM. FREE 2 YEAR RADWELL WARRANTY

FILTER ELEMENT , 25.46X25.72MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Air Filter -  - Radwell International
Willingboro, NJ, United States
Air Filter
Air Filter
CKD CORP Automotive F3000-ELEMENT

CKD CORP Automotive F3000-ELEMENT

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 103492357
Product Name Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
60mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06250-B - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
HVAC Air Filters - 8279601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Sheet
Media Type Pur foam
Height 48.03 inch (1220 mm)
View Details