3.2A 10uH Molding Choke ±20% 3.5A SMD,5.4x5.2x2.8mm Power Inductors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | FAUL0530-100MT |
| Product Name | Inductors/Coils/Transformers >> Power Inductors |
| Application | Power Choke |
| Standards and Certifications | RoHS |
| Inductance Range | 10 microH |