300V 15A 8 Straight pin -40°C~+105°C Copper Alloy 1 5.08mm 1x8P Green Board Edge/Receptacle-Clos
300V 15A 8 Straight Needle -40℃~+105℃ Copper alloy 1 5.08mm 1x8P Green Receptacle-Close Tin Plugin,P=5.08mm Pluggable System Terminal Block ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | MX2EDGVC-5.08-08P-GN01-Cu-A | MX2EDGVC-5.08-08P-GN01-Cu-A |
| Product Name | Connectors >> Pluggable System Terminal Block | Terminal Blocks |
| Mounting Options | Straight pin | |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |