300V 15A 8 Bend -40℃~+105℃ Copper alloy 1 5.08mm 1x8P Green Board end/socket - Open type Tin Push-Pull,P=5.08mm Pluggable System Terminal Block ROHS
300V 15A 8 Bend -40°C~+105°C Copper Alloy 1 5.08mm 1x8P Green Board Edge/Receptacle-Open
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | MX2EDGR-5.08-08P-GN01-Cu-A | MX2EDGR-5.08-08P-GN01-Cu-A |
| Product Name | Terminal Blocks | Connectors >> Pluggable System Terminal Block |
| Mounting Options | Bend | |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |