-40°C~+105°C 2.5 1 12~24 5.08mm 300V 15A 12 Copper Alloy 1x12P Green Tin Screw fixed P=5.08mm Pluggable System Terminal Block ROHS
-40℃~+105℃ 2.5 1 12~24 5.08mm 300V 15A 12 Copper alloy 1x12P Green Tin Screw Fixing P=5.08mm Pluggable System Terminal Block ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | MX2EDGKM-5.08-12P-GN01-Cu-Y-A | MX2EDGKM-5.08-12P-GN01-Cu-Y-A |
| Product Name | Connectors >> Pluggable System Terminal Block | Terminal Blocks |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 5.08 mm (0.20 inches) | |
| North American | 12 to 24 AWG |