3.5mm 16~22 -40°C~+105°C 8A 5P Tin Copper Alloy 300V Gray 5 1 P=3.5mm(交错脚) Spring Clamp System Terminal Block ROHS
3.5mm 16~22 -40℃~+105℃ 8A 5P Tin Copper alloy 300V Gray 5 1 P=3.5mm(交错脚) Spring Clamp System Terminal Block ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | MX250-3.5-05P-B-GY01-Cu-A | MX250-3.5-05P-B-GY01-Cu-A |
| Product Name | Connectors >> Spring Clamp System Terminal Block | Terminal Blocks |
| Termination Options | Spring Clamp | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 3.50 mm (0.14 inches) | |
| North American | 16 to 22 AWG |