5mm 12~24 -40°C~+105°C 20A 4P Tin Copper Alloy 300V Green 4 1 Plugin,P=5mm Spring Clamp System Terminal Block ROHS
5mm 12~24 -40℃~+105℃ 20A 4P Tin Copper alloy 300V Green 4 1 Plugin,P=5mm Spring Clamp System Terminal Block ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | MX205V-5.0-04P-GN01-Cu-A | MX205V-5.0-04P-GN01-Cu-A |
| Product Name | Connectors >> Spring Clamp System Terminal Block | Terminal Blocks |
| Termination Options | Spring Clamp | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 5.00 mm (0.20 inches) |