300V 8A 9 Bend -40℃~+105℃ Copper alloy 1 3.81mm 1x9P Green Receptacle-Close Tin Push-Pull,P=3.81mm Pluggable System Terminal Block ROHS
300V 8A 9 Bend -40°C~+105°C Copper Alloy 1 3.81mm 1x9P Green Board Edge/Receptacle-Clos
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | MX15EDGRC-3.81-09P-GN01-Cu-A | MX15EDGRC-3.81-09P-GN01-Cu-A |
| Product Name | Terminal Blocks | Connectors >> Pluggable System Terminal Block |
| Mounting Options | Bend | |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |