Copper alloy 1x10P Tin 2.54mm 1 1 10 6A -40℃~+105℃ 150V Green 18~24 Direct Insert Plugin,P=2.54mm Screw Terminal Blocks ROHS
Copper Alloy 1x10P Tin 2.54mm 1 1 10 6A -40°C~+105°C 150V Green 18~24 Straight Plugin,P=2.54mm Screw terminal ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | MX128-2.54-10P-GN01-Cu-Y-A | MX128-2.54-10P-GN01-Cu-Y-A |
| Product Name | Terminal Blocks | Connectors >> Screw terminal |
| Mounting Options | Straight | |
| Termination Options | Screw Clamp | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 2.54 mm (0.10 inches) |