1x2P 10A -40°C~+105°C 300V Green 18~24 Straight 3.5mm 0.75 1 2 Plugin,P=3.5mm Screw terminal ROHS
1x2P 10A -40℃~+105℃ 300V Green 18~24 Direct Insert 3.5mm 0.75 1 2 Plugin,P=3.5mm Screw Terminal Blocks ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF350-3.5-2P | KF350-3.5-2P |
| Product Name | Connectors >> Screw terminal | Terminal Blocks |
| Mounting Options | Straight | 35 mm DIN Rail |
| Termination Options | Screw Clamp | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 3.50 mm (0.14 inches) |