300V 8A 4 Straight pin -40°C~+105°C 1 3.81mm 1x4P Green Board Edge/Receptacle-Clos
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | KF2EDGWB-3.81-4P |
| Product Name | Connectors >> Pluggable System Terminal Block |
| Mounting Options | Straight pin |
| Features | Terminal Plug |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |