Cixi Kefa Electronics Co., Ltd. Terminal Blocks KF2EDGWB-3.5-10P

Description
Panel Mounting -40℃~+105℃ 1 3.5mm 300V 10A 10 Copper alloy 1x10P Green Through-Wall Type Tin Screw Fixing Plugin,P=3.5mm(交错脚) Pluggable System Terminal Block ROHS
Description
Panel Mounting -40℃~+105℃ 1 3.5mm 300V 10A 10 Copper alloy 1x10P Green Through-Wall Type Tin Screw Fixing Plugin,P=3.5mm(交错脚) Pluggable System Terminal Block ROHS

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - KF2EDGWB-3.5-10P - ODG (Origin Data Global)
Shenzhen, China
Terminal Blocks
KF2EDGWB-3.5-10P
Terminal Blocks KF2EDGWB-3.5-10P
Panel Mounting -40℃~+105℃ 1 3.5mm 300V 10A 10 Copper alloy 1x10P Green Through-Wall Type Tin Screw Fixing Plugin,P=3.5mm(交错脚) Pluggable System Terminal Block ROHS

Panel Mounting -40℃~+105℃ 1 3.5mm 300V 10A 10 Copper alloy 1x10P Green Through-Wall Type Tin Screw Fixing Plugin,P=3.5mm(交错脚) Pluggable System Terminal Block ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Terminal Blocks
Product Number KF2EDGWB-3.5-10P
Product Name Terminal Blocks
Mounting Options 35 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity - 19J2771 - Newark, An Avnet Company
Specs
North American 10 to ? AWG
Voltage Rating 800 volts
Current Rating 125 amps
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-490 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.253 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Contact elements - Contact element EF - (N) - EF033.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details