300V 15A 4 Straight Needle -40℃~+105℃ 1 5.08mm 1x4P Green Board end/socket - Open type Plugin,P=5.08mm Pluggable System Terminal Block ROHS
300V 15A 4 Straight pin -40°C~+105°C 1 5.08mm 1x4P Green Board Edge/Receptacle-Open
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF2EDGV-5.08-4P | KF2EDGV-5.08-4P |
| Product Name | Terminal Blocks | Connectors >> Pluggable System Terminal Block |
| Mounting Options | Straight pin | |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |