300V 8A 8 Bend -40°C~+105°C 2 3.5mm 2x4P Green Board Edge/Receptacle-Clos
Bend -40℃~+105℃ 2 3.5mm 300V 10A 4 Copper alloy 2x4P Green Receptacle-Close Tin Push-Pull,P=3.5mm Pluggable System Terminal Block ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF2EDGRH-3.5-2*4P | KF2EDGRH-3.5-2*4P |
| Product Name | Connectors >> Pluggable System Terminal Block | Terminal Blocks |
| Mounting Options | Bend | 35 mm DIN Rail |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |