-40°C~+105°C 1.5 2 16~28 260°C@3~5S 3.5mm 160V 7A 8 Copper 2x4P Black Plug Screw fixed Tin P=3.5mm Pluggable System Terminal Block ROHS
-40℃~+105℃ 1.5 2 16~28 3.5mm 300V 10A 4 Copper alloy 2x4P Black Male Plug Screw Fixing P=3.5mm Pluggable System Terminal Block ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF2EDGKSM-3.5-2*4P | KF2EDGKSM-3.5-2*4P |
| Product Name | Connectors >> Pluggable System Terminal Block | Terminal Blocks |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 3.50 mm (0.14 inches) | |
| North American | 16 to 28 AWG |