Bend -40℃~+105℃ 2 3.5mm 300V 10A 3 Copper alloy 2x3P Green Receptacle-Close Screw Fixing Tin Push-Pull,P=3.5mm Pluggable System Terminal Block ROHS
Bend -40°C~+105°C 1.5 2 16~28 260°C@3~5S 3.5mm 160V 7A 6 Copper 2x3P Green Board Edge/Receptacle-Clos
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF2EDGKRM-3.5-2*3P | KF2EDGKRM-3.5-2*3P |
| Product Name | Terminal Blocks | Connectors >> Pluggable System Terminal Block |
| Mounting Options | 35 mm DIN Rail | Bend |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 3.50 mm (0.14 inches) |