320V 13A 3 -40°C~+105°C 1 14~26 3.5mm 1x3P Orange Plug P=3.5mm Pluggable System Terminal Block ROHS
-40℃~+105℃ 1.5 1 14~28 3.5mm 320V 13A 3 Copper alloy 1x3P Orange Male Plug P=3.5mm Pluggable System Terminal Block ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF2EDGKJ-3.5-3P | KF2EDGKJ-3.5-3P |
| Product Name | Connectors >> Pluggable System Terminal Block | Terminal Blocks |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 3.50 mm (0.14 inches) | |
| North American | 14 to 26 AWG |