300V 8A 17 -40°C~+105°C 1.5 1 16~22 3.81mm 1x17P Green Plug P=3.81mm Pluggable System Terminal Block ROHS
300V 8A 17 -40℃~+105℃ 1.5 1 16~22 3.81mm 1x17P Green Plug P=3.81mm Pluggable System Terminal Block ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF2EDGK-3.81-17P | KF2EDGK-3.81-17P |
| Product Name | Connectors >> Pluggable System Terminal Block | Terminal Blocks |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 3.81 mm (0.15 inches) | |
| North American | 16 to 22 AWG |