130V 5A 2 0.5 1 20~28 2.54mm 1x2P Green Plug P=2.54mm Pluggable System Terminal Block ROHS
130V 5A 2 0.5 1 20~28 2.54mm 1x2P Green Plug P=2.54mm Pluggable System Terminal Block ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF2EDGK-2.54-2P | KF2EDGK-2.54-2P |
| Product Name | Connectors >> Pluggable System Terminal Block | Terminal Blocks |
| Features | Terminal Plug | |
| Contacts Pitch | 2.54 mm (0.10 inches) | |
| North American | 20 to 28 AWG |