1x2P With Cover Plate 2 1 7.62mm 24A -40℃~+105℃ 250V Black 12~22 Bend 2.5 Push-Pull,P=7.62mm Barrier Terminal Blocks ROHS
1x2P Barrier Block 2 1 7.62mm 24A -40°C~+105°C 250V Black 12~22 Bend 2.5 Push-Pull,P=7.62mm Barrier Terminal Blocks ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF28R-7.62-2P | KF28R-7.62-2P |
| Product Name | Terminal Blocks | Connectors >> Barrier Terminal Blocks |
| Mounting Options | Bend | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 7.62 mm (0.30 inches) | |
| North American | 12 to 22 AWG |