1.5 5mm 16~22 2x6P -40℃~+105℃ 12A 12P 450V Gray 6 2 Plugin,P=5mm Spring Clamp System Terminal Block ROHS
1.5 5mm 16~22 2x6P -40°C~+105°C 12A 12P Through Hole 450V Gray 6 2 Plugin,P=5mm Spring Clamp System Terminal Block ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF250T-5.0-2*6P | KF250T-5.0-2*6P |
| Product Name | Terminal Blocks | Connectors >> Spring Clamp System Terminal Block |
| Mounting Options | Through Hole | |
| Termination Options | Spring Clamp | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 5.00 mm (0.20 inches) |