1.5 16~20 5mm 1x2P -40℃~+105℃ 15A 2P 450V Green 2 1 Plugin,P=5mm Spring Clamp System Terminal Block ROHS
1.5 16~20 5mm 1x2P -40°C~+105°C 15A 2P Through Hole 450V Green 2 1 Plugin,P=5mm Spring Clamp System Terminal Block ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF250NH-5.0-2P | KF250NH-5.0-2P |
| Product Name | Terminal Blocks | Connectors >> Spring Clamp System Terminal Block |
| Mounting Options | Through Hole | |
| Termination Options | Spring Clamp | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 5.00 mm (0.20 inches) |