1.5 16~20 3.5mm 1x6P -40°C~+105°C 15A 6P 250V Through Hole Green 6 1 Plugin,P=3.5mm Spring Clamp System Terminal Block ROHS
1.5 16~20 3.5mm 1x6P -40℃~+105℃ 15A 6P 250V Green 6 1 Plugin,P=3.5mm Spring Clamp System Terminal Block ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF250NH-3.5-6P | KF250NH-3.5-6P |
| Product Name | Connectors >> Spring Clamp System Terminal Block | Terminal Blocks |
| Mounting Options | Through Hole | 35 mm DIN Rail |
| Termination Options | Spring Clamp | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 3.50 mm (0.14 inches) |