2.5 5mm 12~28 17A 2P Through Hole 450V 2 Plugin,P=5mm Spring Clamp System Terminal Block ROHS
2.5 5mm 12~28 17A 2P 450V 2 Plugin,P=5mm Spring Clamp System Terminal Block ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF243-5.0-2P | KF243-5.0-2P |
| Product Name | Connectors >> Spring Clamp System Terminal Block | Terminal Blocks |
| Mounting Options | Through Hole | |
| Termination Options | Spring Clamp | |
| Contacts Pitch | 5.00 mm (0.20 inches) | |
| North American | 12 to 28 AWG |