Cixi Kefa Electronics Co., Ltd. Terminal Blocks KF207R-5.08-2P

Description
Push-Pull,P=5.08mm Spring Clamp System Terminal Block ROHS
Description
Push-Pull,P=5.08mm Spring Clamp System Terminal Block ROHS

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - KF207R-5.08-2P - ODG (Origin Data Global)
Shenzhen, China
Terminal Blocks
KF207R-5.08-2P
Terminal Blocks KF207R-5.08-2P
Push-Pull,P=5.08mm Spring Clamp System Terminal Block ROHS

Push-Pull,P=5.08mm Spring Clamp System Terminal Block ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Terminal Blocks
Product Number KF207R-5.08-2P
Product Name Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity - 19J2778 - Newark, An Avnet Company
Specs
North American ? to 0 AWG
Voltage Rating 1200 volts
Current Rating 220 amps
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Terminals - 2848.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details