1x2P 24A -40℃~+105℃ 250V Green 12~24 Direct Insert 5.08mm 2.5 1 2 Plugin,P=5.08mm Screw Terminal Blocks ROHS
1x2P 24A -40°C~+105°C 250V Green 12~24 Straight 5.08mm 2.5 1 2 Plugin,P=5.08mm Screw terminal ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF129-5.08-2P | KF129-5.08-2P |
| Product Name | Terminal Blocks | Connectors >> Screw terminal |
| Mounting Options | Straight | |
| Termination Options | Screw Clamp | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 5.08 mm (0.20 inches) |