1x6P -40℃~+105℃ 8A 130V Green 18~26 Direct Insert 2.54mm 1 1 6 Plugin,P=2.54mm Screw Terminal Blocks ROHS
1x6P -40°C~+105°C 8A 130V Green 18~26 Straight 2.54mm 1 1 6 Plugin,P=2.54mm Screw terminal ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KF128-2.54-6P | KF128-2.54-6P |
| Product Name | Terminal Blocks | Connectors >> Screw terminal |
| Mounting Options | Straight | |
| Termination Options | Screw Clamp | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 2.54 mm (0.10 inches) |