City Fire Equipment Company Agent Release Control Panel MR-2320

Description
Secutron’s MR-2320 is a dual releasing control pane that is feld confgurable for use on Deluge Sprinkler Systems, Pre-action Sprinkler Systems and Agen Release Systems. The MR-2320 is equipped with six Class “B” (Style “B”) input circuits and four Class “B” (Style “Y”) output circuits rated @ 1.7 Amps maximum. (Total of 5 Amps) Optional Class A converter modules are available for both input and output circuits. In addition both internal and external relays are supported by the MR-2320. The relays can be confgured for both single and dual hazard applications. The MR-2320 is feld confgurable for three releasing type functions; Deluge, Pre-Action Sprinklers and Agen Releasing. The mode of operation is easily confgured by selecting one of eleven pre-confgured modes of operation The simple confguration process is done via the front pane using the CFG-300 confguration tool thus eliminating the need for a laptop or complicated programming The MR-2320 comes complete with a red or white door black enclosure, durable CAT-30 lock and key and space to mount up to 12 AH batteries. An optional trim ring is available for semi-fush mounting.
Datasheet
Description
Secutron’s MR-2320 is a dual releasing control pane that is feld confgurable for use on Deluge Sprinkler Systems, Pre-action Sprinkler Systems and Agen Release Systems. The MR-2320 is equipped with six Class “B” (Style “B”) input circuits and four Class “B” (Style “Y”) output circuits rated @ 1.7 Amps maximum. (Total of 5 Amps) Optional Class A converter modules are available for both input and output circuits. In addition both internal and external relays are supported by the MR-2320. The relays can be confgured for both single and dual hazard applications. The MR-2320 is feld confgurable for three releasing type functions; Deluge, Pre-Action Sprinklers and Agen Releasing. The mode of operation is easily confgured by selecting one of eleven pre-confgured modes of operation The simple confguration process is done via the front pane using the CFG-300 confguration tool thus eliminating the need for a laptop or complicated programming The MR-2320 comes complete with a red or white door black enclosure, durable CAT-30 lock and key and space to mount up to 12 AH batteries. An optional trim ring is available for semi-fush mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Agent Release Control Panel - MR-2320 - City Fire Equipment Company
East Hanover, NJ, USA
Agent Release Control Panel
MR-2320
Agent Release Control Panel MR-2320
Secutron’s MR-2320 is a dual releasing control pane that is feld confgurable for use on Deluge Sprinkler Systems, Pre-action Sprinkler Systems and Agen Release Systems. The MR-2320 is equipped with six Class “B” (Style “B”) input circuits and four Class “B” (Style “Y”) output circuits rated @ 1.7 Amps maximum. (Total of 5 Amps) Optional Class A converter modules are available for both input and output circuits. In addition both internal and external relays are supported by the MR-2320. The relays can be confgured for both single and dual hazard applications. The MR-2320 is feld confgurable for three releasing type functions; Deluge, Pre-Action Sprinklers and Agen Releasing. The mode of operation is easily confgured by selecting one of eleven pre-confgured modes of operation The simple confguration process is done via the front pane using the CFG-300 confguration tool thus eliminating the need for a laptop or complicated programming The MR-2320 comes complete with a red or white door black enclosure, durable CAT-30 lock and key and space to mount up to 12 AH batteries. An optional trim ring is available for semi-fush mounting.

Secutron’s MR-2320 is a dual releasing control pane that is feld confgurable for use on Deluge Sprinkler Systems, Pre-action Sprinkler Systems and Agen Release Systems. The MR-2320 is equipped with six Class “B” (Style “B”) input circuits and four Class “B” (Style “Y”) output circuits rated @ 1.7 Amps maximum. (Total of 5 Amps) Optional Class A converter modules are available for both input and output circuits. In addition both internal and external relays are supported by the MR-2320. The relays can be confgured for both single and dual hazard applications. The MR-2320 is feld confgurable for three releasing type functions; Deluge, Pre-Action Sprinklers and Agen Releasing. The mode of operation is easily confgured by selecting one of eleven pre-confgured modes of operation The simple confguration process is done via the front pane using the CFG-300 confguration tool thus eliminating the need for a laptop or complicated programming The MR-2320 comes complete with a red or white door black enclosure, durable CAT-30 lock and key and space to mount up to 12 AH batteries. An optional trim ring is available for semi-fush mounting.

Datasheet

Technical Specifications

  City Fire Equipment Company
Product Category Control Panels
Product Number MR-2320
Product Name Agent Release Control Panel
Panel Type Fire Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Open / Close Select Switch Control Panel - Model SSOC-10 - Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details
Control Panel -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Panel Operation Electrical
Operator Input Buttons/Knobs
Audible Alarm Type Audible Alarm
View Details