Citizen Micro Co., Ltd. DC Motor SK35-H15

Description
Iron Core Motor
Datasheet
Description
Iron Core Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SK35-H15 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SK35-H15
DC Motor SK35-H15
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SK35-H15
Product Name DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0130 HP
Continuous Current 0.7800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 4095254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur; Spur
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
DC Micro Motor - BD44ZY95 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Housed Brushless DC (BLDC) Motor - DIN34-32-CDYA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 8.4 In-lbs (9.69 kg-cm)
View Details