Citizen Micro Co., Ltd. DC Motor SK35-H10

Description
Iron Core Motor
Datasheet
Description
Iron Core Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SK35-H10 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SK35-H10
DC Motor SK35-H10
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SK35-H10
Product Name DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0106 HP
Continuous Current 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8734811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brushless
Units Metric
Shaft Size 0.118 inch (3.0 mm)
View Details
DC-Micromotors Series 3272 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.95 in-oz/amp (20.8 mN-m/amp)
Rotor Inertia 9.49E-4 oz-in-sec² (0.0067 kg-cm²)
View Details
4800 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-370C-15370 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 3.0 to 12.0 VDC
View Details
DC Micro Motor - BRS-545SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details