Citizen Micro Co., Ltd. DC Motor SCR18-3712

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR18-3712 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR18-3712
DC Motor SCR18-3712
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR18-3712
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Torque Constant 4.71 in-oz/amp (33.27 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 8777168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Planetary; Planetary
Gearbox Ratio 5 : 1
View Details
DC Micro Motor - BD70ZY 100 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Housed Brushless DC (BLDC) Motor - DIN34-32-CDYA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 8.4 In-lbs (9.69 kg-cm)
View Details