Citizen Micro Co., Ltd. Gear Motor SCR16G-SR3502A-12 62

Description
Coreless Motor, Spur Gearhead
Datasheet
Description
Coreless Motor, Spur Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - SCR16G-SR3502A-12 62 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gear Motor
SCR16G-SR3502A-12 62
Gear Motor SCR16G-SR3502A-12 62
Coreless Motor, Spur Gearhead

Coreless Motor, Spur Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearmotors
Product Number SCR16G-SR3502A-12 62
Product Name Gear Motor
Motor Type DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

T16-100-22-12-R Linear Track Servo - T16-100-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
DC Motors - 3808649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 44.2 In-lbs (51.02 kg-cm)
View Details
Skin Massager Gear Motor - PGM.20 Series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0027 HP
Gear Type Planetary
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-90V GP42-777 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details