Coreless Motor, Spur Gearhead
| Citizen Micro Co., Ltd. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | SCR16G-SR2507A-24 1413 |
| Product Name | Gear Motor |
| Motor Type | DC Motor |
| Commutation | Brush |
| DC Construction | Coreless / Slotless |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |