Citizen Micro Co., Ltd. DC Motor SCR16-3506

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR16-3506 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR16-3506
DC Motor SCR16-3506
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR16-3506
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Torque Constant 1.34 in-oz/amp (9.47 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 2836527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.3300 amps
Continuous Torque 1.8 In-lbs (2.04 kg-cm)
Gearbox Ratio 75 : 1
View Details
DC Micro Motor - 76mm-6 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Frameless Brushless DC (BLDC) Motor - DIP21-22-002A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details