Citizen Micro Co., Ltd. DC Motor SCR16-3504

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR16-3504 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR16-3504
DC Motor SCR16-3504
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR16-3504
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 2.83 in-oz/amp (19.99 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

EPM50-38 48V 3000 RPM – GB12 75:1 Bronze - 5038481275B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
Brushless DC Motor - 90BSA Series (8Poles 8) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V; 72V; 90V; 160V
DC Voltage Range 12.0 to 310.0 VDC
View Details
DC-Micromotors Series 1219 ... G Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.9912 in-oz/amp (7 mN-m/amp)
Rotor Inertia 1.84E-6 oz-in-sec² (1.30E-5 kg-cm²)
View Details
Brushless Motor - YHD-BL4830 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 48V
View Details