Citizen Micro Co., Ltd. DC Motor SCR16-2504

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR16-2504 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR16-2504
DC Motor SCR16-2504
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR16-2504
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Torque Constant 1.78 in-oz/amp (12.56 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 4095276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 8.8 In-lbs (10.2 kg-cm)
Gear Type Spur; Spur
Units Metric
View Details
DC-Micromotors Series 1724 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.02 in-oz/amp (14.3 mN-m/amp)
Rotor Inertia 1.42E-5 oz-in-sec² (1.00E-4 kg-cm²)
View Details
3500 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-395SA-17108 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 8.0 to 15.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation Right Angle
Motor Shape Cylindrical Body
View Details