Citizen Micro Co., Ltd. DC Motor SCR13-2807

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR13-2807 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR13-2807
DC Motor SCR13-2807
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR13-2807
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Torque Constant 0.6372 in-oz/amp (4.5 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 4784932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 33.6 In-lbs (38.78 kg-cm)
Gear Type Worm; Worm
View Details
DC Micro Motor - 76mm-2 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Frameless Brushless DC (BLDC) Motor - DIP16-08-008A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
View Details