Citizen Micro Co., Ltd. DC Motor SCR13-2005

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR13-2005 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR13-2005
DC Motor SCR13-2005
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR13-2005
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Torque Constant 0.5239 in-oz/amp (3.7 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 8347672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 2.6 In-lbs (3.02 kg-cm)
Gear Type Planetary; Planetary
View Details
DC Micro Motor - BRS-545SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII22-85-001A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 10.7 In-lbs (12.35 kg-cm)
View Details