Citizen Micro Co., Ltd. DC Motor SCR13-2003

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR13-2003 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR13-2003
DC Motor SCR13-2003
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR13-2003
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Torque Constant 0.8496 in-oz/amp (6 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

22B-D Series Parallel Shaft BLDC Gearmotor - 3536 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
PTRE-280SA Precious Metal Brushed Direct Current (DC) Micro Motors - PTRE-280SA-22120 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 4.5 to 7.5 VDC
View Details
DC-Micromotors Series 2237 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.05 in-oz/amp (7.44 mN-m/amp)
Rotor Inertia 4.39E-5 oz-in-sec² (3.10E-4 kg-cm²)
View Details