Citizen Micro Co., Ltd. Gear Motor SCR12BG-1801-03 208

Description
Coreless Motor, Spur Gearhead
Datasheet
Description
Coreless Motor, Spur Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - SCR12BG-1801-03 208 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gear Motor
SCR12BG-1801-03 208
Gear Motor SCR12BG-1801-03 208
Coreless Motor, Spur Gearhead

Coreless Motor, Spur Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearmotors
Product Number SCR12BG-1801-03 208
Product Name Gear Motor
Motor Type DC Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Torque Constant 0.2790 in-oz/amp (1.97 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Right Angle Gearmotor - MobilePower™ MPS32 - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Motors - 8814532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 35.4 In-lbs (40.82 kg-cm)
View Details
T16-200-256-12-R - T16-200-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-236 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
View Details