Coreless Motor
| Citizen Micro Co., Ltd. | |
|---|---|
| Product Category | DC Motors |
| Product Number | SCR12-2612 |
| Product Name | DC Motor |
| Commutation | Brush |
| DC Construction | Coreless / Slotless |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 1.04 in-oz/amp (7.31 mN-m/amp) |