Citizen Micro Co., Ltd. DC Motor SCR12-2610

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR12-2610 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR12-2610
DC Motor SCR12-2610
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR12-2610
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Torque Constant 1 in-oz/amp (7.07 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 8814488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.197 inch (5.0 mm)
View Details
DC Micro Motor - 76mm-7 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Frameless Brushless DC (BLDC) Motor - DIP20-09-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details