Citizen Micro Co., Ltd. DC Motor SCR12-1305

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR12-1305 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR12-1305
DC Motor SCR12-1305
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR12-1305
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 1.5 VDC
Torque Constant 0.3030 in-oz/amp (2.14 mN-m/amp)
Output Power 1.46E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8347663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 1.3 In-lbs (1.48 kg-cm)
Gear Type Planetary; Planetary
View Details
DC-Micromotors Series 2232 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 15.0 VDC
Torque Constant 2.85 in-oz/amp (20.1 mN-m/amp)
Rotor Inertia 5.38E-5 oz-in-sec² (3.80E-4 kg-cm²)
View Details
15750 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-755SH-6513 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 9V; 12V
DC Voltage Range 9.0 to 18.0 VDC
View Details
DC Micro Motor - 76mm-7 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details