Citizen Micro Co., Ltd. DC Motor SCR12-1303

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR12-1303 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR12-1303
DC Motor SCR12-1303
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR12-1303
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Torque Constant 0.3483 in-oz/amp (2.46 mN-m/amp)
Output Power 8.85E-5 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8347635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0160 kg-cm)
Gear Type Spur; Spur
View Details
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.5041 in-oz/amp (3.56 mN-m/amp)
View Details
20510 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-545SM-5018 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 4.5 to 12.0 VDC
View Details
DC Micro Motor - 76mm-9 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details