Citizen Micro Co., Ltd. DC Motor SCR10-2509

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR10-2509 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR10-2509
DC Motor SCR10-2509
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR10-2509
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Torque Constant 1.14 in-oz/amp (8.08 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 4095276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 8.8 In-lbs (10.2 kg-cm)
Gear Type Spur; Spur
Units Metric
View Details
DC Micro Motor - BDZY5590 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Frameless Brushless DC (BLDC) Motor - DIP38-22-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
View Details